Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 22A, 150V; Power Supply Output Type Keysight Technologies N8740A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 22A, 150V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:22A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 22A, 150V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:22A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 22A, 150V; Power Supply Output Type Keysight Technologies - 77R2081 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 22A, 150V; Power Supply Output Type Keysight Technologies
77R2081
Power Supply, Programmable, 1O/p, 22A, 150V; Power Supply Output Type Keysight Technologies 77R2081
POWER SUPPLY, PROGRAMMABLE, 1O/P, 22A, 150V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:22A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 22A, 150V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:22A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2081
Product Name Power Supply, Programmable, 1O/p, 22A, 150V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2320-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
4 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details