6V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
POWER SUPPLY, AC-DC CONVERTER, EXTERNAL PLUG IN, NO. OF OUTPUTS: 1 OUTPUT, OUTPUT POWER MAX: 12W, OUTPUT VOLTAGE: 1:6V, OUTPUT CURRENTP: 1:1AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 1A, 6V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:6V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 237-2320-ND | 18897311 | 70218397 | 96M9189 |
| Product Name | AC DC Desktop, Wall Power Adapters | Power Supply | Wall Plug; 120 VAC; 1 A; 120 VAC @ 60 Hz; 2-13/16 in.; 2-3/16 in.; 1-7/8 in. | Ac-Dc Converter, External Plug In, 1 O/p, 12W, 1A, 6V; Power Supply Approvals Triad Magnetics |
| Type | 1 | DC Power Supply; AC/DC Converter | ||
| Form Factor | Wall Mount | Wall Mount | ||
| Operating Temperature | -10 to 40 C (14 to 104 F) | |||
| AC Output Voltage | 6.0 volts | |||
| DC Output Voltage | 6.0 volts | 6.0 volts |