Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 110A, 30V; Power Supply Output Type Keysight Technologies N8735A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 110A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:110A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 110A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:110A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 110A, 30V; Power Supply Output Type Keysight Technologies - 77R2077 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 110A, 30V; Power Supply Output Type Keysight Technologies
77R2077
Power Supply, Programmable, 1O/p, 110A, 30V; Power Supply Output Type Keysight Technologies 77R2077
POWER SUPPLY, PROGRAMMABLE, 1O/P, 110A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:110A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 110A, 30V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:110A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2077
Product Name Power Supply, Programmable, 1O/p, 110A, 30V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details