Acopian Power Supplies Power Supply A24MT210

Description
POWER SUPPLY, AC-DC, INPUT / 105-125 V, OUTPUT / 2.1 AMP / SINGLE PHASE / 24 V, LOAD LINE REG / 0.005, MV RMS / 0.25, CASE SIZE / M6. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, AC-DC, INPUT / 105-125 V, OUTPUT / 2.1 AMP / SINGLE PHASE / 24 V, LOAD LINE REG / 0.005, MV RMS / 0.25, CASE SIZE / M6. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 63020 - Radwell International
Willingboro, NJ, United States
Power Supply
63020
Power Supply 63020
POWER SUPPLY, AC-DC, INPUT / 105-125 V, OUTPUT / 2.1 AMP / SINGLE PHASE / 24 V, LOAD LINE REG / 0.005, MV RMS / 0.25, CASE SIZE / M6. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, INPUT / 105-125 V, OUTPUT / 2.1 AMP / SINGLE PHASE / 24 V, LOAD LINE REG / 0.005, MV RMS / 0.25, CASE SIZE / M6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 63020
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details