Keysight Technologies,Inc. Power Supply, Programmable, 1O/p, 330A, 10V; Power Supply Output Type Keysight Technologies N8732A

Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 330A, 10V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Max:330A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1O/P, 330A, 10V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Max:330A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1O/p, 330A, 10V; Power Supply Output Type Keysight Technologies - 77R2074 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1O/p, 330A, 10V; Power Supply Output Type Keysight Technologies
77R2074
Power Supply, Programmable, 1O/p, 330A, 10V; Power Supply Output Type Keysight Technologies 77R2074
POWER SUPPLY, PROGRAMMABLE, 1O/P, 330A, 10V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Max:330A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 1O/P, 330A, 10V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Max:330A; Product Range:N8700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77R2074
Product Name Power Supply, Programmable, 1O/p, 330A, 10V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2191-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details