Keysight Technologies,Inc. Dc Power Module, 8V, 6.25A, 50W; Output Power Max Keysight Technologies N6732B

Description
DC POWER MODULE, 8V, 6.25A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 8V, 6.25A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 8V, 6.25A, 50W; Output Power Max Keysight Technologies - 56J9882 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 8V, 6.25A, 50W; Output Power Max Keysight Technologies
56J9882
Dc Power Module, 8V, 6.25A, 50W; Output Power Max Keysight Technologies 56J9882
DC POWER MODULE, 8V, 6.25A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 8V, 6.25A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9882
Product Name Dc Power Module, 8V, 6.25A, 50W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details