Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 6V, 1.08Kw; No. Of Outputs Keysight Technologies N5761A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:6V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 6V, 1.08Kw; No. Of Outputs Keysight Technologies - 12AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 6V, 1.08Kw; No. Of Outputs Keysight Technologies
12AC5879
Pwr Supply Cal W/du, Prog, 6V, 1.08Kw; No. Of Outputs Keysight Technologies 12AC5879
PWR SUPPLY CAL W/DU, PROG, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:6V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5879
Product Name Pwr Supply Cal W/du, Prog, 6V, 1.08Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 351 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2261-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers