PWR SUPPLY CAL W/DU, PROG, 19A/40V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5861 |
| Product Name | Pwr Supply Cal W/du, Prog, 19A/40V, 760W; No. Of Outputs Keysight Technologies |
| DC Output Voltage | 0.0 to ? volts |