Keysight Technologies,Inc. Dc Electronic Load Modules, 250W; Product Range Keysight Technologies N3307A

Description
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies - 95H8008 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies
95H8008
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies 95H8008
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8008
Product Name Dc Electronic Load Modules, 250W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-200-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supply - 88349131 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 24.0 volts
View Details