Agilent Technologies, Inc. RF Amplifiers - MGA-87563-BLK MGA-87563-BLK

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221888-MGA-87563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221888-MGA-87563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-87563-BLK
1221888-MGA-87563-BLK
RF Amplifiers - MGA-87563-BLK 1221888-MGA-87563-BLK
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221888-MGA-87563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1221888-MGA-87563-BLK
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1221888-MGA-87563-BLK
Product Name RF Amplifiers - MGA-87563-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA5368SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-10-60-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details