Broadcom Inc. 5 MBd High Performance Link Transmitter HFBR-1521ETZ

Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Transmitter - HFBR-1521ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Transmitter
HFBR-1521ETZ
5 MBd High Performance Link Transmitter HFBR-1521ETZ
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-152xETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-152xETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fibre Optic Transmitters - 8019235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019235
Fibre Optic Transmitters 8019235
Broadcom HFBR-1521ETZ

Broadcom HFBR-1521ETZ

Supplier's Site
Fibre Optic Transmitters - 8019235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019235P
Fibre Optic Transmitters 8019235P
Broadcom HFBR-1521ETZ

Broadcom HFBR-1521ETZ

Supplier's Site
Fibre Optic Transmitters - 1894818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894818
Fibre Optic Transmitters 1894818
Broadcom HFBR-1521ETZ

Broadcom HFBR-1521ETZ

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2301-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2301-5-ND
Fiber Optic Transmitters - Discrete 516-2301-5-ND
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521ETZ - 068054-HFBR-1521ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521ETZ
068054-HFBR-1521ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521ETZ 068054-HFBR-1521ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 068054-HFBR-1521ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 1.67V Wavelength: 660nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 068054-HFBR-1521ETZ
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 1.67V
Wavelength: 660nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1521ETZ 8019235 8019235P 516-2301-5-ND 068054-HFBR-1521ETZ
Product Name 5 MBd High Performance Link Transmitter Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1521ETZ
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps 0.0050 Gbps
Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
1 MBd Standard Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1524Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details