Keysight Technologies,Inc. Cal Power Supply, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies E3646A CAL

Description
CAL POWER SUPPLY, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies E3646A is a programmable DC power supply with a maximum output of 60W, providing dual outputs with a voltage range of 0V to 20V and a current capacity of up to 3A. It features built-in GPIB and RS-232 interfaces for remote control and programming, making it suitable for integration into automated test systems. The power supply offers excellent load and line regulation, with a voltage settling time of less than 90 msec, ensuring stable output during varying load conditions. It includes remote sensing capabilities to minimize voltage drop errors and has a user-friendly front panel with a rotary knob for precise adjustments. The device is designed for reliability and performance, making it suitable for R&D, production testing, and quality assurance applications.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies E3646A is a programmable DC power supply with a maximum output of 60W, providing dual outputs with a voltage range of 0V to 20V and a current capacity of up to 3A. It features built-in GPIB and RS-232 interfaces for remote control and programming, making it suitable for integration into automated test systems. The power supply offers excellent load and line regulation, with a voltage settling time of less than 90 msec, ensuring stable output during varying load conditions. It includes remote sensing capabilities to minimize voltage drop errors and has a user-friendly front panel with a rotary knob for precise adjustments. The device is designed for reliability and performance, making it suitable for R&D, production testing, and quality assurance applications.

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies - 12AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies
12AC5805
Cal Power Supply, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies 12AC5805
CAL POWER SUPPLY, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 3A, 20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5805
Product Name Cal Power Supply, Prog, 3A, 20V, 60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details