Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 8A/20V, 80W; Power Supply Output Type Keysight Technologies E3644A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 8A/20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 8A/20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 8A/20V, 80W; Power Supply Output Type Keysight Technologies - 12AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 8A/20V, 80W; Power Supply Output Type Keysight Technologies
12AC5801
Power Supply Cal W/du, Prog, 8A/20V, 80W; Power Supply Output Type Keysight Technologies 12AC5801
POWER SUPPLY CAL W/DU, PROG, 8A/20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 8A/20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5801
Product Name Power Supply Cal W/du, Prog, 8A/20V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL12015S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details