Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 5A/20V, 50W; Power Supply Output Type Keysight Technologies E3642A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 5A/20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 5A/20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 5A/20V, 50W; Power Supply Output Type Keysight Technologies - 12AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 5A/20V, 50W; Power Supply Output Type Keysight Technologies
12AC5795
Power Supply Cal W/du, Prog, 5A/20V, 50W; Power Supply Output Type Keysight Technologies 12AC5795
POWER SUPPLY CAL W/DU, PROG, 5A/20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 5A/20V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:2.5A; Output Current Max:5A; Power Rating:50W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5795
Product Name Power Supply Cal W/du, Prog, 5A/20V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2245-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details