Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-0660-R13

Description
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2245-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2245-ND
AC DC Desktop, Wall Power Adapters 237-2245-ND
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics - 05AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics
05AC7710
Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics 05AC7710
WALL MOUNT ADAPTOR, AC-DC, 18V, 0.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.88W; Output Voltage - Output 1:18V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 0.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:11.88W; Output Voltage - Output 1:18V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2245-ND 05AC7710
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 0.66A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details