Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 7A/50V, 200W; Power Supply Output Type Keysight Technologies E3634A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 7A/50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 7A/50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 7A/50V, 200W; Power Supply Output Type Keysight Technologies - 12AC5785 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 7A/50V, 200W; Power Supply Output Type Keysight Technologies
12AC5785
Power Supply Cal W/d, Prog, 7A/50V, 200W; Power Supply Output Type Keysight Technologies 12AC5785
POWER SUPPLY CAL W/D, PROG, 7A/50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 7A/50V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:4A; Output Current Max:7A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5785
Product Name Power Supply Cal W/d, Prog, 7A/50V, 200W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W - 70218067 - Allied Electronics, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Number of Outputs 1 #
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details