Keysight Technologies,Inc. Dc Power Supply, 3O/p, 6V, 10A, Prog; Power Supply Output Type Keysight Technologies E36313A

Description
DC POWER SUPPLY, 3O/P, 6V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes
Description
DC POWER SUPPLY, 3O/P, 6V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 3O/p, 6V, 10A, Prog; Power Supply Output Type Keysight Technologies - 15AC9660 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 3O/p, 6V, 10A, Prog; Power Supply Output Type Keysight Technologies
15AC9660
Dc Power Supply, 3O/p, 6V, 10A, Prog; Power Supply Output Type Keysight Technologies 15AC9660
DC POWER SUPPLY, 3O/P, 6V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 3O/P, 6V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9660
Product Name Dc Power Supply, 3O/p, 6V, 10A, Prog; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10080-340-3u-27485 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details