Keysight Technologies,Inc. Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies E36313A/RBP

Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies - 15AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
15AC9663
Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies 15AC9663
DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY W/RECESSED BINDING POST; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:10A; Power Rating:160W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC9663
Product Name Dc Power Supply W/recessed Binding Post; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details