Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 6A, 35V; Power Supply Output Type Keysight Technologies 6643A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 6A, 35V; Power Supply Output Type Keysight Technologies - 42AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 6A, 35V; Power Supply Output Type Keysight Technologies
42AC0525
Power Supply Cal W/du, Prog, 6A, 35V; Power Supply Output Type Keysight Technologies 42AC0525
POWER SUPPLY CAL W/DU, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No

POWER SUPPLY CAL W/DU, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0525
Product Name Power Supply Cal W/du, Prog, 6A, 35V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-033 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details