KEYENCE Spectral Interference Laser Displacement Meter SI-F80

Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness
Description
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Suppliers

Company
Product
Description
Supplier Links
Spectral Interference Laser Displacement Meter - SI-F80 - KEYENCE
Elmwood Park, NJ, USA
Spectral Interference Laser Displacement Meter
SI-F80
Spectral Interference Laser Displacement Meter SI-F80
SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

SI-F Series Spectral Interference Displacement MeterThe SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the smallest defects or changes in position. The fiber type sensor heads are as small as 2mm in diameter and generate no heat and are not influenced by electromagnetic noise for maximum flexibility. Common Applications:• Wafer Thickness• Glass Thickness• Surface Mapping• Stage Positioning• Precision Roller Runout• Warpage/Flatness

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number SI-F80
Product Name Spectral Interference Laser Displacement Meter
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 3.15 to 3.19 inch (80.01 to 81.03 mm)
Sampling Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560568-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details