KEYENCE Optical Triangulation Position Sensor LK-H080

Description
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning
Description
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-H080 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-H080
Optical Triangulation Position Sensor LK-H080
LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass. Fastest in the World: 392kHz Highest Accuracy in its Class: +/-0.02% Highest Repeatability in its Class: 0.01 micrometers NEWLY DEVELOPED "ABLE II" CONTROL Common Applications: Glass Thickness Left/Right/Center Web Thickness Vibration Monitoring Component Assembly Accuracy Warpage and Parallelism Part Positioning

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor

The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for stable, accurate measurements. An accuracy of ±0.02% and repeatability of 0.01µm makes this the most accurate sensor in its class. Improved Ernostar lensing and the second generation ABLE algorithm ensure stable measurement on anything from translucent plastics to uncured rubber to glass.

  • Fastest in the World: 392kHz
  • Highest Accuracy in its Class: +/-0.02%
  • Highest Repeatability in its Class: 0.01 micrometers
  • NEWLY DEVELOPED "ABLE II" CONTROL

Common Applications:

  • Glass Thickness
  • Left/Right/Center Web Thickness
  • Vibration Monitoring
  • Component Assembly Accuracy
  • Warpage and Parallelism
  • Part Positioning
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-H080
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 2.44 to 3.86 inch (61.98 to 98.04 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 392 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL3000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details
Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details