Festo Corporation
Displacement encoder
MLO-POT-300-TLF
Description
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
Request a Quote
Email Supplier
Datasheet
Suppliers
Conductive plastic potentiometer
Absolute measurement with high resolution
High travel speed and long service life
Plug-in connections
- Conductive plastic potentiometer
- Absolute measurement with high resolution
- High travel speed and long service life
- Plug-in connections
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
MLO-POT-300-TLF |
2171-MLO-POT-300-TLF-ND |
|
Product Name
|
Displacement encoder |
Angle, Linear Position Measuring |
|
Linearity
|
0.0600 ±% Full Scale
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Linearity
0.0700 ±% Full Scale
Resolution
0.0100 mm (3.94E-4 inches)
Linear Encoder Speed
5000 mm/sec (11811 in/min)
View Details
2 suppliers
Linearity
0.1000 ±% Full Scale
Resolution
0.0100 mm (3.94E-4 inches)
Linear Encoder Speed
5000 mm/sec (11811 in/min)
View Details
2 suppliers
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range
0.0 to 4.92 inch (0.0 to 125 mm)
Repeatability
3.94 mils (100 µm)
View Details
2 suppliers
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details