Allegro MicroSystems Inc.
Angle, Linear Position Measuring
A31004LLHALX
Description
HALL-EFFECT SENSOR
-
DigiKey
-
Rochester Electronics
Request a Quote
Email Supplier
Datasheet
Description
HALL-EFFECT SENSOR
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
620-A31004LLHALXTR-ND |
A31004LLHALX |
|
Product Name
|
Angle, Linear Position Measuring |
|
|
Sensor Technology
|
Hall Effect Position Sensor
|
Hall Effect Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Body Shape
Cylindrical
Measurement Range
0.5906 to 138 inch (15 to 3500 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Sampling Frequency
50 kHz
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details