KEYENCE Optical Triangulation Position Sensor LK-H027

Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout
Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-H027 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-H027
Optical Triangulation Position Sensor LK-H027
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

LK-G3000 Precision 1D Laser Triangulation Sensor

The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing.

  • Sampling Speed of 50 kHz
  • Resolution of 0.0004 Mil
  • Multi-functional Controller
  • Simple, Menu Driven Software

Common Applications:

  • Thickness
  • Width
  • Height
  • Runout
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-H027
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 0.6700 to 0.9100 inch (17.02 to 23.11 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 392 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Smart laser sensors for precise measurements - optoNCDT ILD1900-10 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
View Details
ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Angle, Linear Position Measuring - 620-ALS31001LUAATN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details