KEYENCE Optical Triangulation Position Sensor LK-G502

Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout
Description
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - LK-G502 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
LK-G502
Optical Triangulation Position Sensor LK-G502
LK-G3000 Precision 1D Laser Triangulation Sensor The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing. Sampling Speed of 50 kHz Resolution of 0.0004 Mil Multi-functional Controller Simple, Menu Driven Software Common Applications: Thickness Width Height Runout

LK-G3000 Precision 1D Laser Triangulation Sensor

The LK-G3000 is a 1D Laser Triangulation Displacement Sensor for high precision distance measurement on any surface. With KEYENCE's custom LI-CCD, superior Ernostar lens, and ABLE algorithm, the sensor is able to automatically adjust and optimize for any surface in microseconds to ensure stable and accurate measurement. Unlike many laser triangulation sensors, the LK Series has the ability to not only see glass, but also measure the thickness of glass for one side. A sampling rate of up to 50 kHz and built-in measurement processing functions allows stable measurement and instant feedback without requiring any external processing.

  • Sampling Speed of 50 kHz
  • Resolution of 0.0004 Mil
  • Multi-functional Controller
  • Simple, Menu Driven Software

Common Applications:

  • Thickness
  • Width
  • Height
  • Runout
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number LK-G502
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 9.84 to 39.37 inch (250 to 1000 mm)
Linearity 0.1000 ±% Full Scale
Sampling Frequency 1 to 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
 - 7753899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details