LJ-G5000 2D Laser Displacement Sensor
The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly simplifying setup and implementation. Built-in measurements like step heights and angles can be easily setup straight on the controller or through our intuitive diagnostics and setup software. Profile tracking allows the sensor to detect and follow the motion of the part to ensure accurate measurement even if the target is not perfectly placed, simplifying inline installation.
· Simultaneous measurements can be done at 8 points.
· The Quatro link system achieves the highest sampling speed in its class, 3.8 ms.
Common Applications:
| KEYENCE | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LJ-G030 |
| Product Name | Optical 2D Triangulation Position Sensor |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 0.7900 to 1.57 inch (20.07 to 39.88 mm) |
| Linearity | 0.1000 ±% Full Scale |
| Sampling Frequency | 0.0 to 0.2630 kHz |