KEYENCE Optical Triangulation Position Sensor IL-300

Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control
Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

Suppliers

Company
Product
Description
Supplier Links
Optical Triangulation Position Sensor - IL-300 - KEYENCE
Elmwood Park, NJ, USA
Optical Triangulation Position Sensor
IL-300
Optical Triangulation Position Sensor IL-300
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

IL Series Multi-Function Laser Displacement

The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.

Common Applications:

  • Distance
  • Height
  • Flatness
  • Thickness
  • Width
  • Position Control
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number IL-300
Product Name Optical Triangulation Position Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 6.3 to 17.72 inch (160 to 450 mm)
Linearity 0.2500 ±% Full Scale
Sampling Frequency 0.2000 to 30.3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - Standard Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details