KEYENCE CMOS Multi-Function Analog Laser Sensor IL-2000

Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control
Description
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

Suppliers

Company
Product
Description
Supplier Links
CMOS Multi-Function Analog Laser Sensor - IL-2000 - KEYENCE
Elmwood Park, NJ, USA
CMOS Multi-Function Analog Laser Sensor
IL-2000
CMOS Multi-Function Analog Laser Sensor IL-2000
IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class. Common Applications: Distance Height Flatness Thickness Width Position Control

IL Series Multi-Function Laser Displacement

The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or bottom height without the need for external processing. Expansion to multi-head system is easy and setup of calculations between units can be set up straight on the sensor. Designed to be an intelligent, rugged, and easy-to-use sensor, the IL brings the most value of any sensor in its class.

Common Applications:

  • Distance
  • Height
  • Flatness
  • Thickness
  • Width
  • Position Control
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Linear Position Sensors
Product Number IL-2000
Product Name CMOS Multi-Function Analog Laser Sensor
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 39.37 to 138 inch (1000 to 3500 mm)
Linearity 0.1600 ±% Full Scale
Repeatability 3.94 mils (100 µm)
Sampling Frequency 200 to 3030 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCTH300/1430 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.5906 inch (15 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - High Efficiency Single Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details