KEYENCE Photoelectric GP-M100

Description
PRESSURE SENSOR, 0 TO +10 MPA, 10 - 30 VDC, G 3 / 4 (CHANGES TO THE R MALE 1/8, R MALE 3/8, G FEMALE 1/4 NPT MALE 1/8 AND NPT MALE 1 / 4 OPTION ADAPTERS ARE AVAILLBLE). FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE SENSOR, 0 TO +10 MPA, 10 - 30 VDC, G 3 / 4 (CHANGES TO THE R MALE 1/8, R MALE 3/8, G FEMALE 1/4 NPT MALE 1/8 AND NPT MALE 1 / 4 OPTION ADAPTERS ARE AVAILLBLE). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 74032958 - Radwell International
Willingboro, NJ, United States
Photoelectric
74032958
Photoelectric 74032958
PRESSURE SENSOR, 0 TO +10 MPA, 10 - 30 VDC, G 3 / 4 (CHANGES TO THE R MALE 1/8, R MALE 3/8, G FEMALE 1/4 NPT MALE 1/8 AND NPT MALE 1 / 4 OPTION ADAPTERS ARE AVAILLBLE). FREE 2 YEAR RADWELL WARRANTY

PRESSURE SENSOR, 0 TO +10 MPA, 10 - 30 VDC, G 3 / 4 (CHANGES TO THE R MALE 1/8, R MALE 3/8, G FEMALE 1/4 NPT MALE 1/8 AND NPT MALE 1 / 4 OPTION ADAPTERS ARE AVAILLBLE). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 74032958
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30NB-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 11.81 mils (300 µm)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-E1EZB-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
View Details
Inductive Proximity Sensors - 5000000735-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details