Kerotest Manufacturing Corp. Packless Globe Valve R42U03P

Description
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.
Description
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

Suppliers

Company
Product
Description
Supplier Links
Packless Globe Valve - R42U03P - Kerotest Manufacturing Corp.
Pittsburgh, PA, USA
Packless Globe Valve
R42U03P
Packless Globe Valve R42U03P
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the American way...and it's our way.

Supplier's Site

Technical Specifications

  Kerotest Manufacturing Corp.
Product Category Industrial Valves
Product Number R42U03P
Product Name Packless Globe Valve
Valve Type Globe
Primary Material Stainless Steel
Media Gas; Natural Gas
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details