Kepco, Inc. DC Power Supply BOP15-20M

Description
The BOP15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-15V Output Current: 20A Output Power: 300W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP15-20M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.
Description
The BOP15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-15V Output Current: 20A Output Power: 300W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP15-20M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - BOP15-20M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
BOP15-20M
DC Power Supply BOP15-20M
The BOP15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-15V Output Current: 20A Output Power: 300W Source and sink 100% of the current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user-port at the rear Zeroable preamplifier available for scaling and summing external signals The Kepco BOP15-20M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

The BOP15-20M is a 300 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-15V
  • Output Current: 20A
  • Output Power: 300W
  • Source and sink 100% of the current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal user-port at the rear
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP15-20M is a fully rated power supply and is also a high-powered operational amplifier with full 4-quadrant, bipolar operation. The output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP15-20M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details