Kepco, Inc. BiPolar Power Supply BOP100-2M

Description
The BOP100-2M is a 200 W, 100 V, 2 A bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: Output Voltage: 100 Output Current: 20 Output Power: 200 Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user port at the rear Parallel and Series connection of identical models Zeroable preamplifier available for scaling and summing external signals The Kepco BOP, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching. The Kepco BOP's are high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. They are not general purpose power supplies. By the nature of the bipolar high speed design, they do not have any energy-storage noise discriminating output capacitors. To realize the full high speed potential of BOP, the load characteristics should be mainly resistive. If the load is capacitive, (>0.1 microfarad), the BOP must be slowed to avoid oscillation. This is accomplished in voltage mode by increasing the value of the feedback capacitance. Special terminals on the user port are available to slow the BOP for optimum current-mode stability into inductive loading.
Datasheet
Description
The BOP100-2M is a 200 W, 100 V, 2 A bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: Output Voltage: 100 Output Current: 20 Output Power: 200 Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user port at the rear Parallel and Series connection of identical models Zeroable preamplifier available for scaling and summing external signals The Kepco BOP, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching. The Kepco BOP's are high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. They are not general purpose power supplies. By the nature of the bipolar high speed design, they do not have any energy-storage noise discriminating output capacitors. To realize the full high speed potential of BOP, the load characteristics should be mainly resistive. If the load is capacitive, (>0.1 microfarad), the BOP must be slowed to avoid oscillation. This is accomplished in voltage mode by increasing the value of the feedback capacitance. Special terminals on the user port are available to slow the BOP for optimum current-mode stability into inductive loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BOP100-2M - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BOP100-2M
BiPolar Power Supply BOP100-2M
The BOP100-2M is a 200 W, 100 V, 2 A bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output. Additional Features: Output Voltage: 100 Output Current: 20 Output Power: 200 Source and sink 100% of their current rating Separate control circuits for voltage and current with automatic crossover to current and voltage limits All controls and flag signals accessible through a 50-terminal user port at the rear Parallel and Series connection of identical models Zeroable preamplifier available for scaling and summing external signals The Kepco BOP, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms. In Kepco’s BOP, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching. The Kepco BOP's are high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. They are not general purpose power supplies. By the nature of the bipolar high speed design, they do not have any energy-storage noise discriminating output capacitors. To realize the full high speed potential of BOP, the load characteristics should be mainly resistive. If the load is capacitive, (>0.1 microfarad), the BOP must be slowed to avoid oscillation. This is accomplished in voltage mode by increasing the value of the feedback capacitance. Special terminals on the user port are available to slow the BOP for optimum current-mode stability into inductive loading.

The BOP100-2M is a 200 W, 100 V, 2 A bipolar power supply from Kepco. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across its output.

Additional Features:

  • Output Voltage: 100
  • Output Current: 20
  • Output Power: 200
  • Source and sink 100% of their current rating
  • Separate control circuits for voltage and current with automatic crossover to current and voltage limits
  • All controls and flag signals accessible through a 50-terminal user port at the rear
  • Parallel and Series connection of identical models
  • Zeroable preamplifier available for scaling and summing external signals

The Kepco BOP, while fully rated power supplies, are also high-powered operational amplifiers with full 4-quadrant, bipolar operation. Their output is capable of both sustained d-c and the replication of arbitrary a-c waveforms.

In Kepco’s BOP, the voltage and current outputs can be controlled smoothly and linearly through the entire rated plus and minus ranges, passing smoothly through zero with no polarity switching.

The Kepco BOP's are high speed power operational amplifiers that can be used to provide dynamically agile voltage for test and simulation. They are not general purpose power supplies. By the nature of the bipolar high speed design, they do not have any energy-storage noise discriminating output capacitors. To realize the full high speed potential of BOP, the load characteristics should be mainly resistive. If the load is capacitive, (>0.1 microfarad), the BOP must be slowed to avoid oscillation. This is accomplished in voltage mode by increasing the value of the feedback capacitance. Special terminals on the user port are available to slow the BOP for optimum current-mode stability into inductive loading.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BOP100-2M
Product Name BiPolar Power Supply
DC Output Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU075-1500-R-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details