Kepco, Inc. DC Power Supply ATE6-25M

Description
The ATE6-25M is a 250 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V Current: 25A Power: 250W Half-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE6-25M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet
Description
The ATE6-25M is a 250 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V Current: 25A Power: 250W Half-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE6-25M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - ATE6-25M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
ATE6-25M
DC Power Supply ATE6-25M
The ATE6-25M is a 250 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-6V Current: 25A Power: 250W Half-rack Metered 0.001% Regulation CV/CC Programmable Low noise, high speed linear precision control Voltage and current stabilization 10 turn panel controls offer exceptional resolution User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation The Kepco ATE6-25M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

The ATE6-25M is a 250 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-6V
  • Current: 25A
  • Power: 250W
  • Half-rack
  • Metered
  • 0.001% Regulation
  • CV/CC
  • Programmable
  • Low noise, high speed linear precision control
  • Voltage and current stabilization
  • 10 turn panel controls offer exceptional resolution
  • User-selectable capacitorless output for fast analog programming or quick recovery currentmode operation

The Kepco ATE6-25M is a precision analog-controlled power supply and features high gain and zeroable offsets to follow voltage signals or variable resistance controls precisely. The voltage and current channels are equally controllable with automatic crossover between modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number ATE6-25M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data