Keltec-Technolab Air Filter KP060-AO

Description
DISCONTINUED BY MANUFACTURER, FILTER, 25 INCH LENGTH, 3.5 INCH WIDTH, 3.5 INCH HEIGHT, WITH COTTON FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER, 25 INCH LENGTH, 3.5 INCH WIDTH, 3.5 INCH HEIGHT, WITH COTTON FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 224098150 - Radwell International
Willingboro, NJ, United States
Air Filter
224098150
Air Filter 224098150
DISCONTINUED BY MANUFACTURER, FILTER, 25 INCH LENGTH, 3.5 INCH WIDTH, 3.5 INCH HEIGHT, WITH COTTON FILTER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER, 25 INCH LENGTH, 3.5 INCH WIDTH, 3.5 INCH HEIGHT, WITH COTTON FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 224098150
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
150mm Plastic Fan Filter Assembly with 30PPI Media - 09650-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Fan Filters - 1849917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 8.23 inch (209 mm)
View Details