BELFAB® edge-welded metal bellows are precision sealing components designed for high-cycle, leak-tight applications in aerospace, semiconductor, medical, and oil & gas systems. They are manufactured to achieve leak rates as low as 1 × 10⁻¹⁰ std. cc/sec helium, support cycle life exceeding one million, and operate across extreme temperatures. Available in diameters from 1/4 inch and up, they are produced in corrosion-resistant materials including 300 series stainless steel, Inconel, Hastelloy, and titanium. The bellows feature low magnetic permeability, low outgassing, and linear or wide-range spring rates. Manufacturing occurs in certified Class 100, 1000, and 10000 cleanrooms, with welding processes including electron beam, laser, and GTAW. The products are AS9100C and ISO 9001 certified, with NADCAP accreditation for welding and heat treatment.
Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications.
As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that solve critical needs within complex mechanical systems. We also offer contract assembly services including design, fabrication, welding, upper-level assembly, testing and packaging. A certified Class 100/1000 cleanroom assembly environment is available as required. As an ISO 9001-certified organization noted for world-class cellular manufacturing, Technetics Group has built its reputation on a foundation of total quality achievement.
| Technetics Group | |
|---|---|
| Product Category | Metal Bellows |
| Product Number | BELFAB® |
| Product Name | Edge Welded Metal Bellows |
| Outside Diameter | 0.2500 to 18 inch (6.35 to 457 mm) |
| Working Pressure | 1000 psi (704 m H2O) |
| Operating Temperature | 1800 F (982 C) |
| Materials | Hastelloy; Inconel; Monel; Stainless St.; Steel; Titanium |
| Other | Oil & Gas, Medical |