Kee Safety Inc. Type L15 - 90° Elbow L15-8

Description
A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site.
Datasheet
Description
A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type L15 - 90° Elbow - L15-8 - Kee Safety Inc.
Buffalo, NY, USA
Type L15 - 90° Elbow
L15-8
Type L15 - 90° Elbow L15-8
A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site.

A 90 degree elbow joint, most frequently used as an end joint for the top rail of guardrailing on a level site.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Tube Fittings
Product Number L15-8
Product Name Type L15 - 90° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Gas Cylinder Pierce Fitting - GCP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Stack Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Bite Type Tube Fitting - B-0506-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.500 inch (12.7 mm)
View Details
Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details