Kee Safety Inc. Beamclamp Component Type BB Long Nose (BBLN)

Description
The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer to the web. Packing pieces BH1, BF1 and BG1 can be used with this product to make it fit to various thickness’s of steel at 90 degrees, see page 17 for details. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Independently tested
Description
The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer to the web. Packing pieces BH1, BF1 and BG1 can be used with this product to make it fit to various thickness’s of steel at 90 degrees, see page 17 for details. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Independently tested

Suppliers

Company
Product
Description
Supplier Links
Beamclamp Component Type BB Long Nose (BBLN) -  - Kee Safety Inc.
Buffalo, NY, USA
Beamclamp Component Type BB Long Nose (BBLN)
Beamclamp Component Type BB Long Nose (BBLN)
The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer to the web. Packing pieces BH1, BF1 and BG1 can be used with this product to make it fit to various thickness’s of steel at 90 degrees, see page 17 for details. Hot Dip Galvanized to BS EN ISO 1461 Manufactured from Ductile Iron to BS EN 1563 5 to 1 Factor of Safety Independently tested

The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer to the web. Packing pieces BH1, BF1 and BG1 can be used with this product to make it fit to various thickness’s of steel at 90 degrees, see page 17 for details.

  • Hot Dip Galvanized to BS EN ISO 1461
  • Manufactured from Ductile Iron to BS EN 1563
  • 5 to 1 Factor of Safety
  • Independently tested
Supplier's Site

Technical Specifications

  Kee Safety Inc.
Product Category Hand Clamps
Product Name Beamclamp Component Type BB Long Nose (BBLN)
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70159 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Clamps - 1253806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details