Karman Rubber Company Sandwich Mount 1291409

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291409 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291409
Sandwich Mount 1291409
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .750 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291409
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADCS60-16-180 - ADCS60-16-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP307S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32658 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Ring Mount Rated @ 13.0 Lbs with a Dynamic Spring Constant of 122 Lb/in - A10Z 8-142 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 13.00 lbs (5.90 kg)
View Details