Karman Rubber Company Sandwich Mount 1291397

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with M8 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and 12 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with M8 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and 12 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291397 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291397
Sandwich Mount 1291397
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with M8 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and 12 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .750 in high Rubber Sandwich Mount with M8 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and 12 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291397
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-150 - SDY-MASR-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32685 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 209.1N Max. Compression Load, 120.1N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M311AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 47.01 lbs (21.32 kg)
View Details