Karman Rubber Company Sandwich Mount 1291386

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.000 in high Rubber Sandwich Mount fits threaded stud absorbs the transmission of vibration and noise for 80 lbs compression loads and 15 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.000 in high Rubber Sandwich Mount fits threaded stud absorbs the transmission of vibration and noise for 80 lbs compression loads and 15 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291386 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291386
Sandwich Mount 1291386
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.000 in high Rubber Sandwich Mount fits threaded stud absorbs the transmission of vibration and noise for 80 lbs compression loads and 15 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 1.000 in high Rubber Sandwich Mount fits threaded stud absorbs the transmission of vibration and noise for 80 lbs compression loads and 15 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291386
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADPS75-20-180 - ADPS75-20-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47207 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details