Karcher North America Water Pumps 1.645-821.0

Description
Kärcher SP 11.000 Dirty Submersible Pump
Request a Quote
Description
Kärcher SP 11.000 Dirty Submersible Pump
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 2875623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
2875623
Water Pumps 2875623
Kärcher SP 11.000 Dirty Submersible Pump

Kärcher SP 11.000 Dirty Submersible Pump

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 2875623
Product Name Water Pumps
Discharge Pressure 10.2 psi (7.14 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details