Kamaya, Inc. Circuit Protection - Fuses FMC10102ABTH

Description
Win Source Part Number: 1059407-FMC10102ABTH Category: Circuit Protection>Fuses Series: FMC Package: Tape & Reel (TR) Voltage Rating - DC: 24 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.095 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.015" H (1.00mm x 0.50mm x 0.38mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC10102ABTHTR Approval Agency: CSA, cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1059407-FMC10102ABTH Category: Circuit Protection>Fuses Series: FMC Package: Tape & Reel (TR) Voltage Rating - DC: 24 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.095 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.015" H (1.00mm x 0.50mm x 0.38mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC10102ABTHTR Approval Agency: CSA, cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1059407-FMC10102ABTH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1059407-FMC10102ABTH
Circuit Protection - Fuses 1059407-FMC10102ABTH
Win Source Part Number: 1059407-FMC10102ABTH Category: Circuit Protection>Fuses Series: FMC Package: Tape & Reel (TR) Voltage Rating - DC: 24 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A DC Cold Resistance: 0.095 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W x 0.015" H (1.00mm x 0.50mm x 0.38mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FMC10102ABTHTR Approval Agency: CSA, cUL, UL

Win Source Part Number: 1059407-FMC10102ABTH
Category: Circuit Protection>Fuses
Series: FMC
Package: Tape & Reel (TR)
Voltage Rating - DC: 24 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
DC Cold Resistance: 0.095 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W x 0.015" H (1.00mm x 0.50mm x 0.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FMC10102ABTHTR
Approval Agency: CSA, cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses - FMC10102ABTH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
FMC10102ABTH
Circuit Protection - Fuses FMC10102ABTH
FUSE CHIP 1.0A 24VDC 0402

FUSE CHIP 1.0A 24VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1059407-FMC10102ABTH FMC10102ABTH
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details