Kamaya, Inc. Circuit Protection - Fuses FCCR16801ABTP

Description
Win Source Part Number: 1113999-FCCR16801ABT P Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.165 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16801ABTPTR Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1113999-FCCR16801ABT P Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.165 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16801ABTPTR Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1113999-FCCR16801ABTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1113999-FCCR16801ABTP
Circuit Protection - Fuses 1113999-FCCR16801ABTP
Win Source Part Number: 1113999-FCCR16801ABT P Category: Circuit Protection>Fuses Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.165 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16801ABTPTR Approval Agency: CSA, UL

Win Source Part Number: 1113999-FCCR16801ABTP
Category: Circuit Protection>Fuses
Package: Tape & Reel (TR)
Voltage Rating - DC: 50 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
DC Cold Resistance: 0.165 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCCR16801ABTPTR
Approval Agency: CSA, UL

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
FCCR16801ABTP
Circuit Protection - Fuses FCCR16801ABTP
FUSE CHIP 2A 50VDC 0603

FUSE CHIP 2A 50VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1113999-FCCR16801ABTP FCCR16801ABTP
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers