Kamaya, Inc. Circuit Protection - Fuses FCCR16401ABTP

Description
Win Source Part Number: 1087936-FCCR16401ABT P Category: Circuit Protection>Fuses Series: FCCR Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.45 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16401ABTPTR Approval Agency: CSA, cUL, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1087936-FCCR16401ABT P Category: Circuit Protection>Fuses Series: FCCR Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.45 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16401ABTPTR Approval Agency: CSA, cUL, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1087936-FCCR16401ABTP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1087936-FCCR16401ABTP
Circuit Protection - Fuses 1087936-FCCR16401ABTP
Win Source Part Number: 1087936-FCCR16401ABT P Category: Circuit Protection>Fuses Series: FCCR Package: Tape & Reel (TR) Voltage Rating - DC: 50 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A DC Cold Resistance: 0.45 Ohms Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA HTSUS: 8536.10.0040 Mfr: Kamaya Inc. Other Names: 2315-FCCR16401ABTPTR Approval Agency: CSA, cUL, UL

Win Source Part Number: 1087936-FCCR16401ABTP
Category: Circuit Protection>Fuses
Series: FCCR
Package: Tape & Reel (TR)
Voltage Rating - DC: 50 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
DC Cold Resistance: 0.45 Ohms
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
HTSUS: 8536.10.0040
Mfr: Kamaya Inc.
Other Names: 2315-FCCR16401ABTPTR
Approval Agency: CSA, cUL, UL

Buy Now Datasheet
Circuit Protection - Fuses - FCCR16401ABTP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
FCCR16401ABTP
Circuit Protection - Fuses FCCR16401ABTP
FUSE CHIP 0.4A 50VDC 0603

FUSE CHIP 0.4A 50VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 1087936-FCCR16401ABTP FCCR16401ABTP
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 002625303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details