1.6A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
1.6A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
1.6A AC 36V DC Fuse Surface Mount 0603 (1608 Metric)
FUSE CHIP 1.6A 36VDC 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2315-FCC16162ADTPTR-ND | FCC16162ADTP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |