Kamaya, Inc. Fuses - FCC10401ADPA FCC10401ADPA

Description
Manufacturer: Kamaya Inc. Win Source Part Number: 871542-FCC10401ADPA Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse - Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040
Request a Quote
Description
Manufacturer: Kamaya Inc. Win Source Part Number: 871542-FCC10401ADPA Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse - Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - FCC10401ADPA - 871542-FCC10401ADPA - Win Source Electronics
Laguna Hills, CA, United States
Fuses - FCC10401ADPA
871542-FCC10401ADPA
Fuses - FCC10401ADPA 871542-FCC10401ADPA
Manufacturer: Kamaya Inc. Win Source Part Number: 871542-FCC10401ADPA Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse - Surface Mount 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040

Manufacturer: Kamaya Inc.
Win Source Part Number: 871542-FCC10401ADPA
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse - Surface Mount 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040

Buy Now
Shenzhen, China
Circuit Protection - Fuses
FCC10401ADPA
Circuit Protection - Fuses FCC10401ADPA
FUSE CHIP 0.4A 30VDC 0402

FUSE CHIP 0.4A 30VDC 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 871542-FCC10401ADPA FCC10401ADPA
Product Name Fuses - FCC10401ADPA Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers