KADANT VA™ Vacuum-Assisted Gravity Strainer

Description
Features and Benefits Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials Recovers usable fibers from process flows Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements Reduces flows sent to waste stream providing reduced treatment and compliance costs Provides excellent washing of recovered fiber resulting in improved fiber quality and brightness Single unit, multiple single units, or as a multi-unit "Multipack" module flexible installation options High throughput per unit - Reduces equipment cost and floor space requirements Precise screening to 40 micron Accepts water is clean enough for a variety of applications; allows use of non-purging shower nozzles High-energy cleaning shower nozzles maintain throughput Replaceable filter media is economical and fast to change Filtrate is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white water Paper mill clarifier effluent Paper mill sewer water Cylinder mold effluent
Description
Features and Benefits Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials Recovers usable fibers from process flows Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements Reduces flows sent to waste stream providing reduced treatment and compliance costs Provides excellent washing of recovered fiber resulting in improved fiber quality and brightness Single unit, multiple single units, or as a multi-unit "Multipack" module flexible installation options High throughput per unit - Reduces equipment cost and floor space requirements Precise screening to 40 micron Accepts water is clean enough for a variety of applications; allows use of non-purging shower nozzles High-energy cleaning shower nozzles maintain throughput Replaceable filter media is economical and fast to change Filtrate is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white water Paper mill clarifier effluent Paper mill sewer water Cylinder mold effluent

Suppliers

Company
Product
Description
Supplier Links
VA™ Vacuum-Assisted Gravity Strainer -  - KADANT
Three Rivers, MI, USA
VA™ Vacuum-Assisted Gravity Strainer
VA™ Vacuum-Assisted Gravity Strainer
Features and Benefits Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials Recovers usable fibers from process flows Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements Reduces flows sent to waste stream providing reduced treatment and compliance costs Provides excellent washing of recovered fiber resulting in improved fiber quality and brightness Single unit, multiple single units, or as a multi-unit "Multipack" module flexible installation options High throughput per unit - Reduces equipment cost and floor space requirements Precise screening to 40 micron Accepts water is clean enough for a variety of applications; allows use of non-purging shower nozzles High-energy cleaning shower nozzles maintain throughput Replaceable filter media is economical and fast to change Filtrate is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white water Paper mill clarifier effluent Paper mill sewer water Cylinder mold effluent

Features and Benefits

  • Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials
  • Recovers usable fibers from process flows
  • Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements
  • Reduces flows sent to waste stream providing reduced treatment and compliance costs
  • Provides excellent washing of recovered fiber resulting in improved fiber quality and brightness
  • Single unit, multiple single units, or as a multi-unit "Multipack" module flexible installation options
  • High throughput per unit - Reduces equipment cost and floor space requirements
  • Precise screening to 40 micron
  • Accepts water is clean enough for a variety of applications; allows use of non-purging shower nozzles
  • High-energy cleaning shower nozzles maintain throughput
  • Replaceable filter media is economical and fast to change
  • Filtrate is re-used in wash shower systems with no increase in mill water needs or costs
  • Minimal power requirements

VA Strainer Applications

  • Deink mill washer effluent
  • Deink mill clarifier influent
  • Pulp mill washer effluents
  • Pulp mill clarifier influents
  • Screening cleaner rejects
  • Paper mill rich white water
  • Paper mill clarifier effluent
  • Paper mill sewer water
  • Cylinder mold effluent
Supplier's Site

Technical Specifications

  KADANT
Product Category Strainers
Product Name VA™ Vacuum-Assisted Gravity Strainer
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; Conical Line
Applications General Purpose; Water
Media Liquid
Pipe Size 6 to 14 inch (152 to 356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
2 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details