KADANT Syphon Elbow

Description
The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical leg using a proprietary locking mechanism. This robust syphon elbow provides maximum reliability and performance. As an integral component of the steam joint, the locking elbow is the most maintenance-free and reliable syphon elbow available. Features of the 45° Locking Elbow Patented pinless design Increased robustness of syphon system. Materials are made of stainless steel for corrosion resistance Straight thread on vertical leg allows for syphon clearance adjustment For easy installation, Kadant Johnson has engineered an installation tool that locks the elbow in position once inside the roll. To permit easy removal of the elbow, special alloys have been used to minimize galling and corrosion. To use the locking elbow with Kadant Johnson rotary joints Type SX, ELS and LJ-PT a -1 head with a pressure plate and split ring and a 1" schedule 80 horizontal pipe is recommended. As an alternative, Kadant Johnson offers its CorrPro steam joint and syphon as a complete package for the ultimate rotary joint and syphon for small roll, high speed applications.
Datasheet
Description
The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical leg using a proprietary locking mechanism. This robust syphon elbow provides maximum reliability and performance. As an integral component of the steam joint, the locking elbow is the most maintenance-free and reliable syphon elbow available. Features of the 45° Locking Elbow Patented pinless design Increased robustness of syphon system. Materials are made of stainless steel for corrosion resistance Straight thread on vertical leg allows for syphon clearance adjustment For easy installation, Kadant Johnson has engineered an installation tool that locks the elbow in position once inside the roll. To permit easy removal of the elbow, special alloys have been used to minimize galling and corrosion. To use the locking elbow with Kadant Johnson rotary joints Type SX, ELS and LJ-PT a -1 head with a pressure plate and split ring and a 1" schedule 80 horizontal pipe is recommended. As an alternative, Kadant Johnson offers its CorrPro steam joint and syphon as a complete package for the ultimate rotary joint and syphon for small roll, high speed applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syphon Elbow -  - KADANT
Three Rivers, MI, USA
Syphon Elbow
Syphon Elbow
The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical leg using a proprietary locking mechanism. This robust syphon elbow provides maximum reliability and performance. As an integral component of the steam joint, the locking elbow is the most maintenance-free and reliable syphon elbow available. Features of the 45° Locking Elbow Patented pinless design Increased robustness of syphon system. Materials are made of stainless steel for corrosion resistance Straight thread on vertical leg allows for syphon clearance adjustment For easy installation, Kadant Johnson has engineered an installation tool that locks the elbow in position once inside the roll. To permit easy removal of the elbow, special alloys have been used to minimize galling and corrosion. To use the locking elbow with Kadant Johnson rotary joints Type SX, ELS and LJ-PT a -1 head with a pressure plate and split ring and a 1" schedule 80 horizontal pipe is recommended. As an alternative, Kadant Johnson offers its CorrPro steam joint and syphon as a complete package for the ultimate rotary joint and syphon for small roll, high speed applications.

The Kadant Johnson locking elbow is the first 45° syphon elbow designed exclusively for high speed, small roll diameter applications. The stainless steel horizontal leg is secured to the vertical leg using a proprietary locking mechanism. This robust syphon elbow provides maximum reliability and performance.

As an integral component of the steam joint, the locking elbow is the most maintenance-free and reliable syphon elbow available.

Features of the 45° Locking Elbow

  • Patented pinless design
  • Increased robustness of syphon system.
  • Materials are made of stainless steel for corrosion resistance
  • Straight thread on vertical leg allows for syphon clearance adjustment

For easy installation, Kadant Johnson has engineered an installation tool that locks the elbow in position once inside the roll. To permit easy removal of the elbow, special alloys have been used to minimize galling and corrosion.

To use the locking elbow with Kadant Johnson rotary joints Type SX, ELS and LJ-PT a -1 head with a pressure plate and split ring and a 1" schedule 80 horizontal pipe is recommended. As an alternative, Kadant Johnson offers its CorrPro steam joint and syphon as a complete package for the ultimate rotary joint and syphon for small roll, high speed applications.

Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Pipe Fittings
Product Name Syphon Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details
Polyamide PG Thread Plugs - 7215550 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034695 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Adapters & Fittings - Tank Port Adapters - O-Ring Boss  Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; ORB Threaded Tank Ports
Material Steel; Stainless
View Details