KADANT Electro-Mechanical Doctor Oscillators

Description
A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability Increased roll life Oscillation Improves Doctoring Performance and Efficiency Electro-mechanical oscillation can be used anywhere along a papermaking machine but is primarily recommended for use in the press, dryer and breaker stack sections, as well as the calender section and reel. Oscillation has many benefits including improved doctoring and increased overall efficiency of the application. Through its knifing action, oscillation acts to prevent particle buildup under the blade. Additionally, the continuous motion assures more even blade wear, resulting in longer blade life and reduced roll scoring. The heavy-duty system oscillates the doctor a total stroke of 3 /4" (19 mm), 3 /8" (10 mm) on each side of center line) at six cycles per minute. The motor and gear unit can be mounted to either the tending or drive side, depending on machine configuration. A heavy-duty fractional horsepower motor drives a double-reduction gear unit, which connects to an extended journal on the doctor through the use of a cam follower. Free-moving, anti-friction bearings are incorporated into the system to provide minimum resistance and a smooth stroke. Other features of the oscillation system are: Proven product design Heavy-duty motor and gear unit with adjustable motor positions Cam roller bearings Rugged mounting brackets
Description
A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability Increased roll life Oscillation Improves Doctoring Performance and Efficiency Electro-mechanical oscillation can be used anywhere along a papermaking machine but is primarily recommended for use in the press, dryer and breaker stack sections, as well as the calender section and reel. Oscillation has many benefits including improved doctoring and increased overall efficiency of the application. Through its knifing action, oscillation acts to prevent particle buildup under the blade. Additionally, the continuous motion assures more even blade wear, resulting in longer blade life and reduced roll scoring. The heavy-duty system oscillates the doctor a total stroke of 3 /4" (19 mm), 3 /8" (10 mm) on each side of center line) at six cycles per minute. The motor and gear unit can be mounted to either the tending or drive side, depending on machine configuration. A heavy-duty fractional horsepower motor drives a double-reduction gear unit, which connects to an extended journal on the doctor through the use of a cam follower. Free-moving, anti-friction bearings are incorporated into the system to provide minimum resistance and a smooth stroke. Other features of the oscillation system are: Proven product design Heavy-duty motor and gear unit with adjustable motor positions Cam roller bearings Rugged mounting brackets

Suppliers

Company
Product
Description
Supplier Links
Electro-Mechanical Doctor Oscillators -  - KADANT
Three Rivers, MI, USA
Electro-Mechanical Doctor Oscillators
Electro-Mechanical Doctor Oscillators
A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability Increased roll life Oscillation Improves Doctoring Performance and Efficiency Electro-mechanical oscillation can be used anywhere along a papermaking machine but is primarily recommended for use in the press, dryer and breaker stack sections, as well as the calender section and reel. Oscillation has many benefits including improved doctoring and increased overall efficiency of the application. Through its knifing action, oscillation acts to prevent particle buildup under the blade. Additionally, the continuous motion assures more even blade wear, resulting in longer blade life and reduced roll scoring. The heavy-duty system oscillates the doctor a total stroke of 3 /4" (19 mm), 3 /8" (10 mm) on each side of center line) at six cycles per minute. The motor and gear unit can be mounted to either the tending or drive side, depending on machine configuration. A heavy-duty fractional horsepower motor drives a double-reduction gear unit, which connects to an extended journal on the doctor through the use of a cam follower. Free-moving, anti-friction bearings are incorporated into the system to provide minimum resistance and a smooth stroke. Other features of the oscillation system are: Proven product design Heavy-duty motor and gear unit with adjustable motor positions Cam roller bearings Rugged mounting brackets

A proven technique that greatly improves doctoring performance and increases blade life.

Features/Benefits

  • Prevents particle buildup under the doctor blade
  • Reduces roll scoring
  • Extends blade life
  • Enhances sheet shedding capability
  • Increased roll life

Oscillation Improves Doctoring Performance and Efficiency

Electro-mechanical oscillation can be used anywhere along a papermaking machine but is primarily recommended for use in the press, dryer and breaker stack sections, as well as the calender section and reel. Oscillation has many benefits including improved doctoring and increased overall efficiency of the application. Through its knifing action, oscillation acts to prevent particle buildup under the blade. Additionally, the continuous motion assures more even blade wear, resulting in longer blade life and reduced roll scoring. The heavy-duty system oscillates the doctor a total stroke of 3 /4" (19 mm), 3 /8" (10 mm) on each side of center line) at six cycles per minute. The motor and gear unit can be mounted to either the tending or drive side, depending on machine configuration. A heavy-duty fractional horsepower motor drives a double-reduction gear unit, which connects to an extended journal on the doctor through the use of a cam follower. Free-moving, anti-friction bearings are incorporated into the system to provide minimum resistance and a smooth stroke.

Other features of the oscillation system are:

  • Proven product design
  • Heavy-duty motor and gear unit with adjustable motor positions
  • Cam roller bearings
  • Rugged mounting brackets
Supplier's Site

Technical Specifications

  KADANT
Product Category Linear Actuators
Product Name Electro-Mechanical Doctor Oscillators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 149 lbs (67.69 kg)
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge - NPM140SG - Newport MKS
Specs
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
View Details