kTB Solutions Standard Gain Horn Antennas NRHA28

Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NRHA28 is a standard gain horn antenna designed for operation between 26.5 GHz and 40 GHz with WR-28 waveguide interface. It is constructed from brass and supports gain options of 10 dB, 15 dB, 20 dB, and 25 dB, with a maximum VSWR of 1.2 over the full band and up to 1.4 for certain outline configurations. The operating temperature range is -55℃ to +165℃. The antenna uses the FBP320 flange and offers connector options including 2.92 mm female, with panel mount variants available. Physical tolerances are ±0.5 mm.

Datasheet Summary
Powered by GS/AI

The NRHA28 is a standard gain horn antenna designed for operation between 26.5 GHz and 40 GHz with WR-28 waveguide interface. It is constructed from brass and supports gain options of 10 dB, 15 dB, 20 dB, and 25 dB, with a maximum VSWR of 1.2 over the full band and up to 1.4 for certain outline configurations. The operating temperature range is -55℃ to +165℃. The antenna uses the FBP320 flange and offers connector options including 2.92 mm female, with panel mount variants available. Physical tolerances are ±0.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Antennas - NRHA28 - kTB Solutions
San Jose, CA, United States
Standard Gain Horn Antennas
NRHA28
Standard Gain Horn Antennas NRHA28
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure

kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Standard Gain Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NRHA28
Product Name Standard Gain Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA75 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA140 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 13.40 to 18.40 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn Antennas - NRHA90 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.20 to 12.50 GHz
VSWR 1.4 :1
View Details
Standard Gain Horn Antennas - NRHA10 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 73.80 to 112.00 GHz
VSWR 1.3 :1
View Details